Samsung Galaxy TabPro S SM-W703, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Pro, Black
Samsung Galaxy TabPro S SM-W703. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 693 g. Operating system installed: Windows 10 Pro. Product colour: Black