Samsung Galaxy Book SM-W623, 26.9 cm (10.6"), 1920 x 1080 pixels, 64 GB, 4 GB, Windows 10 Pro, Silver
Samsung Galaxy Book SM-W623. Display diagonal: 26.9 cm (10.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.6 GHz. Internal memory: 4 GB. Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 648 g. Operating system installed: Windows 10 Pro. Product colour: Silver