Samsung logo

Samsung Galaxy Tab S7+ SM-T978U 5G 128 GB 31.5 cm (12.4") Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39406
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Tab S7+ SM-T978U 5G 128 GB 31.5 cm (12.4") Wi-Fi 6 (802.11ax) Black:

Samsung Galaxy Tab S7+ SM-T978U, 31.5 cm (12.4"), 2800 x 1752 pixels, 128 GB, 3.09 GHz, 576 g, Black

Long summary description Samsung Galaxy Tab S7+ SM-T978U 5G 128 GB 31.5 cm (12.4") Wi-Fi 6 (802.11ax) Black:

Samsung Galaxy Tab S7+ SM-T978U. Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 3.09 GHz. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 576 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.