Samsung logo

Samsung Galaxy Tab S7+ 5G SM-T976B Qualcomm Snapdragon LTE 128 GB 31.5 cm (12.4") 6 GB Wi-Fi 6 (802.11ax) Android 10 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92336
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab S7+ 5G SM-T976B Qualcomm Snapdragon LTE 128 GB 31.5 cm (12.4") 6 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab S7+ 5G SM-T976B, 31.5 cm (12.4"), 2800 x 1752 pixels, 128 GB, 6 GB, Android 10, Black

Long summary description Samsung Galaxy Tab S7+ 5G SM-T976B Qualcomm Snapdragon LTE 128 GB 31.5 cm (12.4") 6 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab S7+ 5G SM-T976B. Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 6 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 575 g. Operating system installed: Android 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.