Samsung logo

Samsung Galaxy TabPRO SM-T905 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81435
Info modified on:
25 Jul 2023, 10:13:34
Short summary description Samsung Galaxy TabPRO SM-T905 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy TabPRO SM-T905, 31 cm (12.2"), 2560 x 1600 pixels, 32 GB, 3 GB, Android, White

Long summary description Samsung Galaxy TabPRO SM-T905 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy TabPRO SM-T905. Display diagonal: 31 cm (12.2"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 737 g. Operating system installed: Android. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.