Samsung logo

Samsung Galaxy Tab S6 SM-T860 Qualcomm Snapdragon 128 GB 26.7 cm (10.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29238
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Tab S6 SM-T860 Qualcomm Snapdragon 128 GB 26.7 cm (10.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Brown:

Samsung Galaxy Tab S6 SM-T860, 26.7 cm (10.5"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 10, Brown

Long summary description Samsung Galaxy Tab S6 SM-T860 Qualcomm Snapdragon 128 GB 26.7 cm (10.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Brown:

Samsung Galaxy Tab S6 SM-T860. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 8150. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Operating system installed: Android 10. Product colour: Brown

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.