Samsung logo

Samsung Galaxy Tab S4 SM-T835N 4G Qualcomm Snapdragon LTE 64 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 8.1 Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104367
Info modified on:
14 Mar 2024, 19:44:29
Short summary description Samsung Galaxy Tab S4 SM-T835N 4G Qualcomm Snapdragon LTE 64 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 8.1 Grey:

Samsung Galaxy Tab S4 SM-T835N, 26.7 cm (10.5"), 2560 x 1600 pixels, 64 GB, 4 GB, Android 8.1, Grey

Long summary description Samsung Galaxy Tab S4 SM-T835N 4G Qualcomm Snapdragon LTE 64 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 8.1 Grey:

Samsung Galaxy Tab S4 SM-T835N. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 64 GB. Processor frequency: 2.35 GHz, Processor family: Qualcomm Snapdragon, Processor model: 835. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 483 g. Operating system installed: Android 8.1. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.