Samsung logo

Samsung Galaxy Tab S3 SM-T820 32 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 7.0 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74686
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Tab S3 SM-T820 32 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 7.0 Silver:

Samsung Galaxy Tab S3 SM-T820, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 4 GB, Android 7.0, Silver

Long summary description Samsung Galaxy Tab S3 SM-T820 32 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 7.0 Silver:

Samsung Galaxy Tab S3 SM-T820. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 2.15 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 429 g. Operating system installed: Android 7.0. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.