Samsung logo

Samsung Galaxy Tab S2 SM-T817T 4G Samsung Exynos LTE 32 GB 24.6 cm (9.7") 3 GB Android 5.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117247
Info modified on:
29 Aug 2023, 10:10:23
Short summary description Samsung Galaxy Tab S2 SM-T817T 4G Samsung Exynos LTE 32 GB 24.6 cm (9.7") 3 GB Android 5.1 Black:

Samsung Galaxy Tab S2 SM-T817T, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android 5.1, Black

Long summary description Samsung Galaxy Tab S2 SM-T817T 4G Samsung Exynos LTE 32 GB 24.6 cm (9.7") 3 GB Android 5.1 Black:

Samsung Galaxy Tab S2 SM-T817T. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5433. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP. Card reader integrated. Weight: 390 g. Operating system installed: Android 5.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.