Samsung Galaxy Tab S2 SM-T815, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, White
Samsung Galaxy Tab S2 SM-T815. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 392 g. Operating system installed: Android. Product colour: White