Samsung logo

Samsung Galaxy Tab S SM-T805 Samsung Exynos 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120737
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab S SM-T805 Samsung Exynos 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy Tab S SM-T805, 26.7 cm (10.5"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, White

Long summary description Samsung Galaxy Tab S SM-T805 Samsung Exynos 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy Tab S SM-T805. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Operating system installed: Android. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.