Exynos 5 Octa 5420 (Cortex-A15 Quad 1.9GHz/Cortex-A7 Quad 1.3GHz), 3GB LPDDR3, Mali-T628 MP6, 10.5" Super AMOLED, 2560 x 1600, 8.0/2.1MP, microSD (up to 128GB), USB 2.0, MHL, 802.11ac, Bluetooth 4.0, 3G, 4G/LTE, GPS/GLONASS, 467g + Broadband
Experience a wide color gamut
The GALAXY Tab S makes your viewing experience truly exceptional. Its brilliant Super AMOLED display offers true-to-life color reproduction that supports 90% of Adobe RGB color gamut compared to that of LCDs(73%).
Multi Window
Multi Window lets you easily perform multiple tasks on one screen. You can browse the Web, watch videos and check email simultaneously. You can also send and receive voice calls while multitasking on the LTE model.
SideSync 3.0
SideSync 3.0 allows you to view your smartphone screen and control it on your Galaxy Tab S screen. You can also make and receive calls on your tablet.
Adaptive Display
Adaptive Display automatically adjusts the color gamut, sharpness, and contrast of the screen according to your usage.
Finger Scanner
Security is as easy as the simple swipe of a finger. The embedded sensor provides features, including ‘Lock & Unlock the Device’, ‘Replacing ID & P/W’, ‘Multi-User Mode Login’, and ‘Hiding Private contents’.
Cisco WebEx
Ideal for remote conferencing, WebEx allows multi-point video conferencing for up to eight people. Converse directly and share documents simultaneously.
Remote PC
Get work done anywhere with the GALAXY Tab S. Sync your PC at home or work with your GALAXY Tab S and control it from anywhere to edit, save, drag or drop your documents.
Samsung KNOX
Samsung's innovative GALAXY Tab S security solution, KNOX, meets the industry's toughest security requirements. This will keep your applications and data secure.
Work and play with peace of
mind.
GALAXY Gifts
Valuable rewards from the world’s top brands will make your GALAXY Tab S experience even more enjoyable. Download the apps from the GALAXY Gift widget and Samsung Apps.
Samsung Galaxy Tab S SM-T805, 26.7 cm (10.5"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Titanium
Samsung Galaxy Tab S SM-T805. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 467 g. Operating system installed: Android. Product colour: Titanium