Samsung logo

Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android Black, Charcoal, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171804
Info modified on:
29 Aug 2023, 10:10:38
Short summary description Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android Black, Charcoal, Grey:

Samsung Galaxy Tab S SM-T805, 26.7 cm (10.5"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Black, Charcoal, Grey

Long summary description Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android Black, Charcoal, Grey:

Samsung Galaxy Tab S SM-T805. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 467 g. Operating system installed: Android. Product colour: Black, Charcoal, Grey

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.