Samsung logo

Samsung Galaxy Tab S7 SM-T738U 5G 64 GB 31.5 cm (12.4") 4 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7557
Info modified on:
14 Feb 2025, 15:45:58
Short summary description Samsung Galaxy Tab S7 SM-T738U 5G 64 GB 31.5 cm (12.4") 4 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab S7 SM-T738U, 31.5 cm (12.4"), 2560 x 1600 pixels, 64 GB, 4 GB, Black

Long summary description Samsung Galaxy Tab S7 SM-T738U 5G 64 GB 31.5 cm (12.4") 4 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab S7 SM-T738U. Display diagonal: 31.5 cm (12.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor family: Samsung. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.