Samsung logo

Samsung Galaxy Tab S7 FE SM-T736B 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 64 GB 31.5 cm (12.4") 4 GB Wi-Fi 5 (802.11ac) Android 11 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70777
Info modified on:
14 Feb 2025, 15:45:57
Short summary description Samsung Galaxy Tab S7 FE SM-T736B 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 64 GB 31.5 cm (12.4") 4 GB Wi-Fi 5 (802.11ac) Android 11 Silver:

Samsung Galaxy Tab S7 FE SM-T736B, 31.5 cm (12.4"), 2560 x 1600 pixels, 64 GB, 4 GB, Android 11, Silver

Long summary description Samsung Galaxy Tab S7 FE SM-T736B 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 64 GB 31.5 cm (12.4") 4 GB Wi-Fi 5 (802.11ac) Android 11 Silver:

Samsung Galaxy Tab S7 FE SM-T736B. Display diagonal: 31.5 cm (12.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 750G. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 608 g. Operating system installed: Android 11. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.