Samsung Galaxy Tab S5e SM-T725, 26.7 cm (10.5"), 1600 x 2560 pixels, 128 GB, 6 GB, Android 9.0, Black
Samsung Galaxy Tab S5e SM-T725. Display diagonal: 26.7 cm (10.5"), Display resolution: 1600 x 2560 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2 GHz. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 400 g. Operating system installed: Android 9.0. Product colour: Black