Samsung Galaxy Tab S5e SM-T725, 26.7 cm (10.5"), 2560 x 1600 pixels, 128 GB, 6 GB, 2 GHz, Gold
Samsung Galaxy Tab S5e SM-T725. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2 GHz. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 400 g. Product colour: Gold