Samsung logo

Samsung Galaxy Tab S2 SM-T719 4G Qualcomm Snapdragon LTE 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174013
Info modified on:
14 Mar 2024, 17:27:27
Short summary description Samsung Galaxy Tab S2 SM-T719 4G Qualcomm Snapdragon LTE 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy Tab S2 SM-T719, 20.3 cm (8"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, Black

Long summary description Samsung Galaxy Tab S2 SM-T719 4G Qualcomm Snapdragon LTE 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy Tab S2 SM-T719. Display diagonal: 20.3 cm (8"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8976. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 267 g. Operating system installed: Android. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.