Samsung logo

Samsung Galaxy View SM-T677 4G Samsung Exynos 32 GB 46.7 cm (18.4") 2 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165417
Info modified on:
28 Nov 2024, 07:36:26
Short summary description Samsung Galaxy View SM-T677 4G Samsung Exynos 32 GB 46.7 cm (18.4") 2 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy View SM-T677, 46.7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 2 GB, Android, White

Long summary description Samsung Galaxy View SM-T677 4G Samsung Exynos 32 GB 46.7 cm (18.4") 2 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy View SM-T677. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. Internal memory: 2 GB. Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 2.65 kg. Operating system installed: Android. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.