Samsung logo

Samsung Galaxy Tab A (2018) SM-T595 4G LTE-TDD & LTE-FDD 32 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50596
Info modified on:
25 Jul 2023, 10:17:34
Short summary description Samsung Galaxy Tab A (2018) SM-T595 4G LTE-TDD & LTE-FDD 32 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab A (2018) SM-T595, 26.7 cm (10.5"), 1920 x 1200 pixels, 32 GB, 3 GB, 1.8 GHz, Black

Long summary description Samsung Galaxy Tab A (2018) SM-T595 4G LTE-TDD & LTE-FDD 32 GB 26.7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab A (2018) SM-T595. Display diagonal: 26.7 cm (10.5"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 534 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.