Samsung Galaxy Tab A SM-T580N, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black
Samsung Galaxy Tab A SM-T580N. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 525 g. Operating system installed: Android. Product colour: Black