Samsung logo

Samsung Galaxy Tab E SM-T561 3G 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156186
Info modified on:
25 Jul 2023, 10:14:28
Short summary description Samsung Galaxy Tab E SM-T561 3G 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab E SM-T561, 24.4 cm (9.6"), 1280 x 800 pixels, 8 GB, 1.5 GB, Android, White

Long summary description Samsung Galaxy Tab E SM-T561 3G 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab E SM-T561. Display diagonal: 24.4 cm (9.6"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor model: 5433. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 495 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.