Samsung logo

Samsung Galaxy Tab E SM-T561M 4G 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Black, Metallic, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48843
Info modified on:
14 Mar 2024, 19:38:41
Short summary description Samsung Galaxy Tab E SM-T561M 4G 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Black, Metallic, White:

Samsung Galaxy Tab E SM-T561M, 24.4 cm (9.6"), 1280 x 800 pixels, 8 GB, 1.5 GB, 1.3 GHz, Black, Metallic, White

Long summary description Samsung Galaxy Tab E SM-T561M 4G 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Black, Metallic, White:

Samsung Galaxy Tab E SM-T561M. Display diagonal: 24.4 cm (9.6"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 495 g. Product colour: Black, Metallic, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.