Samsung Galaxy Tab E SM-T560N, 24.4 cm (9.6"), 1280 x 800 pixels, 8 GB, 1.5 GB, Android 4.4, White
Samsung Galaxy Tab E SM-T560N. Display diagonal: 24.4 cm (9.6"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android 4.4. Product colour: White