Samsung logo

Samsung Galaxy Tab Active Pro SM-T545N 4G Qualcomm Snapdragon LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63845
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Tab Active Pro SM-T545N 4G Qualcomm Snapdragon LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Black:

Samsung Galaxy Tab Active Pro SM-T545N, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 9.0, Black

Long summary description Samsung Galaxy Tab Active Pro SM-T545N 4G Qualcomm Snapdragon LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Black:

Samsung Galaxy Tab Active Pro SM-T545N. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 653 g. Operating system installed: Android 9.0. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.