Samsung logo

Samsung Galaxy Tab A (2019) SM-T515 4G Samsung Exynos LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50513
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Tab A (2019) SM-T515 4G Samsung Exynos LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Silver:

Samsung Galaxy Tab A (2019) SM-T515, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 9.0, Silver

Long summary description Samsung Galaxy Tab A (2019) SM-T515 4G Samsung Exynos LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Silver:

Samsung Galaxy Tab A (2019) SM-T515. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Operating system installed: Android 9.0. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.