Samsung Galaxy Tab A (2019) SM-T510, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 3 GB, Android 9.0, Black
Samsung Galaxy Tab A (2019) SM-T510. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 469 g. Operating system installed: Android 9.0. Product colour: Black