Samsung logo

Samsung Galaxy Tab SM-T500N Qualcomm Snapdragon 32 GB 26.4 cm (10.4") 3 GB Wi-Fi 5 (802.11ac) Android 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104624
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab SM-T500N Qualcomm Snapdragon 32 GB 26.4 cm (10.4") 3 GB Wi-Fi 5 (802.11ac) Android 10 Silver:

Samsung Galaxy Tab SM-T500N, 26.4 cm (10.4"), 2000 x 1200 pixels, 32 GB, 3 GB, Android 10, Silver

Long summary description Samsung Galaxy Tab SM-T500N Qualcomm Snapdragon 32 GB 26.4 cm (10.4") 3 GB Wi-Fi 5 (802.11ac) Android 10 Silver:

Samsung Galaxy Tab SM-T500N. Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 476 g. Operating system installed: Android 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.