Samsung logo

Samsung Galaxy Tab A7 SM-T500 Qualcomm Snapdragon 32 GB 26.4 cm (10.4") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277843
Info modified on:
03 Jan 2025, 00:09:43
Short summary description Samsung Galaxy Tab A7 SM-T500 Qualcomm Snapdragon 32 GB 26.4 cm (10.4") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Samsung Galaxy Tab A7 SM-T500, 26.4 cm (10.4"), 2000 x 1200 pixels, 32 GB, 3 GB, Android 11, Grey

Long summary description Samsung Galaxy Tab A7 SM-T500 Qualcomm Snapdragon 32 GB 26.4 cm (10.4") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Samsung Galaxy Tab A7 SM-T500. Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 662. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 472 g. Operating system installed: Android 11. Product colour: Grey

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.