Samsung logo

Samsung Galaxy Tab E SM-T377 4G LTE 32 GB 20.3 cm (8") Android 7.1.1 Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56846
Info modified on:
14 Mar 2024, 19:38:10
Short summary description Samsung Galaxy Tab E SM-T377 4G LTE 32 GB 20.3 cm (8") Android 7.1.1 Grey:

Samsung Galaxy Tab E SM-T377, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, Android 7.1.1, Grey

Long summary description Samsung Galaxy Tab E SM-T377 4G LTE 32 GB 20.3 cm (8") Android 7.1.1 Grey:

Samsung Galaxy Tab E SM-T377. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Rear camera type: Single camera, Front camera. Operating system installed: Android 7.1.1. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.