Samsung Galaxy Tab A SM-T350N, 20.3 cm (8"), 1024 x 768 pixels, 16 GB, 1.5 GB, Android, Black
Samsung Galaxy Tab A SM-T350N. Display diagonal: 20.3 cm (8"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 314 g. Operating system installed: Android. Product colour: Black