Samsung Galaxy Tab 4 SM-T335, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1.5 GB, Android, Black
Samsung Galaxy Tab 4 SM-T335. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 326 g. Operating system installed: Android. Product colour: Black