Samsung logo

Samsung Galaxy Tab 3 SM-T312 3G 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113396
Info modified on:
25 Jul 2023, 10:14:22
Short summary description Samsung Galaxy Tab 3 SM-T312 3G 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Brown:

Samsung Galaxy Tab 3 SM-T312, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1.5 GB, Android, Brown

Long summary description Samsung Galaxy Tab 3 SM-T312 3G 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Brown:

Samsung Galaxy Tab 3 SM-T312. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 316 g. Operating system installed: Android. Product colour: Brown

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.