Samsung logo

Samsung Galaxy Tab 3 SM-T310 16 GB 20.3 cm (8") Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242792
Info modified on:
25 Jul 2023, 10:14:22
Short summary description Samsung Galaxy Tab 3 SM-T310 16 GB 20.3 cm (8") Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 3 SM-T310, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1.5 GHz, Android, White

Long summary description Samsung Galaxy Tab 3 SM-T310 16 GB 20.3 cm (8") Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 3 SM-T310. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 314 g. Operating system installed: Android. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.