Samsung logo

Samsung Galaxy Tab SM-T310 32 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Navy

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82657
Info modified on:
25 Jul 2023, 10:13:24
Short summary description Samsung Galaxy Tab SM-T310 32 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Navy:

Samsung Galaxy Tab SM-T310, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 1.5 GB, Android, Navy

Long summary description Samsung Galaxy Tab SM-T310 32 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Navy:

Samsung Galaxy Tab SM-T310. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 1.5 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 314 g. Operating system installed: Android. Product colour: Navy

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.