Samsung Galaxy Tab A SM-T295N, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Black
Samsung Galaxy Tab A SM-T295N. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor family: Qualcomm Snapdragon, Processor model: 429. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 347 g. Operating system installed: Android 9.0. Product colour: Black