Samsung logo

Samsung SM-T290N 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 9.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36507
Info modified on:
15 Dec 2023, 10:44:51
Short summary description Samsung SM-T290N 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 9.0 Black:

Samsung SM-T290N, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Black

Long summary description Samsung SM-T290N 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 9.0 Black:

Samsung SM-T290N. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 347 g. Operating system installed: Android 9.0. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.