Samsung logo

Samsung Galaxy Tab A SM-T280 17.8 cm (7") 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90511
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab A SM-T280 17.8 cm (7") 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 White:

Samsung Galaxy Tab A SM-T280, 17.8 cm (7"), 1280 x 800 pixels, 1.5 GB, 1.3 GHz, Android 5.1, White

Long summary description Samsung Galaxy Tab A SM-T280 17.8 cm (7") 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 White:

Samsung Galaxy Tab A SM-T280. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Processor frequency: 1.3 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 283 g. Operating system installed: Android 5.1. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.