Samsung logo

Samsung Galaxy Tab A7 Lite SM-T220N Mediatek 32 GB 22.1 cm (8.7") 3 GB Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22531
Info modified on:
14 Feb 2025, 15:45:30
Short summary description Samsung Galaxy Tab A7 Lite SM-T220N Mediatek 32 GB 22.1 cm (8.7") 3 GB Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab A7 Lite SM-T220N, 22.1 cm (8.7"), 1340 x 800 pixels, 32 GB, 3 GB, 2.3 GHz, Grey

Long summary description Samsung Galaxy Tab A7 Lite SM-T220N Mediatek 32 GB 22.1 cm (8.7") 3 GB Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab A7 Lite SM-T220N. Display diagonal: 22.1 cm (8.7"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: MT8768. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 366 g. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.