Samsung Galaxy Tab 3 Lite SM-T113, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android 4.4, Black
Samsung Galaxy Tab 3 Lite SM-T113. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 310 g. Operating system installed: Android 4.4. Product colour: Black