Samsung logo

Samsung Galaxy Tab 3 Lite SM-T110 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
431125
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 3 Lite SM-T110 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 3 Lite SM-T110, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, White

Long summary description Samsung Galaxy Tab 3 Lite SM-T110 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 3 Lite SM-T110. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 310 g. Operating system installed: Android. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.