Samsung logo

Samsung Galaxy S24 Ultra SM-S928B/DS 17.3 cm (6.8") Dual SIM 5G USB Type-C 12 GB 512 GB 5000 mAh Grey, Titanium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25578
Info modified on:
03 Jun 2024, 13:40:30
Short summary description Samsung Galaxy S24 Ultra SM-S928B/DS 17.3 cm (6.8") Dual SIM 5G USB Type-C 12 GB 512 GB 5000 mAh Grey, Titanium:

Samsung Galaxy S24 Ultra SM-S928B/DS, 17.3 cm (6.8"), 3120 x 1440 pixels, 12 GB, 512 GB, 200 MP, Grey, Titanium

Long summary description Samsung Galaxy S24 Ultra SM-S928B/DS 17.3 cm (6.8") Dual SIM 5G USB Type-C 12 GB 512 GB 5000 mAh Grey, Titanium:

Samsung Galaxy S24 Ultra SM-S928B/DS. Display diagonal: 17.3 cm (6.8"), Display resolution: 3120 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 3. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Grey, Titanium. Weight: 232 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.