Samsung logo

Samsung Galaxy S24+ 17 cm (6.7") Dual SIM 5G USB Type-C 12 GB 256 GB 4900 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9019
Info modified on:
22 Mar 2024, 12:46:43
Short summary description Samsung Galaxy S24+ 17 cm (6.7") Dual SIM 5G USB Type-C 12 GB 256 GB 4900 mAh Black:

Samsung Galaxy S24+ , 17 cm (6.7"), 3120 x 1440 pixels, 12 GB, 256 GB, 50 MP, Black

Long summary description Samsung Galaxy S24+ 17 cm (6.7") Dual SIM 5G USB Type-C 12 GB 256 GB 4900 mAh Black:

Samsung Galaxy S24+ . Display diagonal: 17 cm (6.7"), Display resolution: 3120 x 1440 pixels. Processor family: Samsung Exynos, Processor model: 2400. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4900 mAh. Product colour: Black. Weight: 196 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.