Samsung Galaxy S23 Ultra SM-S918U, 17.3 cm (6.8"), 12 GB, 512 GB, 200 MP, Android 13, Red
Samsung Galaxy S23 Ultra SM-S918U. Display diagonal: 17.3 cm (6.8"), Display resolution: 3088 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Quad camera. SIM card capability: Single SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Red. Weight: 233 g