Samsung logo

Samsung Galaxy S23 Ultra SM-S918U 17.3 cm (6.8") Android 13 5G USB Type-C 5000 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9312
Info modified on:
29 Oct 2024, 10:55:43
Short summary description Samsung Galaxy S23 Ultra SM-S918U 17.3 cm (6.8") Android 13 5G USB Type-C 5000 mAh Green:

Samsung Galaxy S23 Ultra SM-S918U, 17.3 cm (6.8"), 3088 x 1440 pixels, Qualcomm Snapdragon, 200 MP, Android 13, Green

Long summary description Samsung Galaxy S23 Ultra SM-S918U 17.3 cm (6.8") Android 13 5G USB Type-C 5000 mAh Green:

Samsung Galaxy S23 Ultra SM-S918U. Display diagonal: 17.3 cm (6.8"), Display resolution: 3088 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Rear camera resolution (numeric): 200 MP, Rear camera type: Quad camera. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Green. Weight: 233 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.