Samsung logo

Samsung Galaxy S23+ SM-S916B 16.8 cm (6.6") Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 4700 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90730
Info modified on:
18 Sept 2024, 23:05:28
Short summary description Samsung Galaxy S23+ SM-S916B 16.8 cm (6.6") Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 4700 mAh Black:

Samsung Galaxy S23+ SM-S916B, 16.8 cm (6.6"), 8 GB, 256 GB, 50 MP, Android 13, Black

Long summary description Samsung Galaxy S23+ SM-S916B 16.8 cm (6.6") Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 4700 mAh Black:

Samsung Galaxy S23+ SM-S916B. Display diagonal: 16.8 cm (6.6"), Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 4700 mAh. Product colour: Black. Weight: 195 g

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.