Samsung logo

Samsung Galaxy S23 SM-S911U1 15.5 cm (6.1") Dual SIM Android 13 5G USB Type-C 8 GB 128 GB 3900 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23788
Info modified on:
29 Oct 2024, 10:55:16
Short summary description Samsung Galaxy S23 SM-S911U1 15.5 cm (6.1") Dual SIM Android 13 5G USB Type-C 8 GB 128 GB 3900 mAh Green:

Samsung Galaxy S23 SM-S911U1, 15.5 cm (6.1"), 8 GB, 128 GB, 50 MP, Android 13, Green

Long summary description Samsung Galaxy S23 SM-S911U1 15.5 cm (6.1") Dual SIM Android 13 5G USB Type-C 8 GB 128 GB 3900 mAh Green:

Samsung Galaxy S23 SM-S911U1. Display diagonal: 15.5 cm (6.1"), Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 3900 mAh. Product colour: Green. Weight: 168 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.