Samsung Galaxy S23 SM-S911B, 15.5 cm (6.1"), 8 GB, 128 GB, 50 MP, Android 13, Lavender
Samsung Galaxy S23 SM-S911B. Display diagonal: 15.5 cm (6.1"), Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 3900 mAh. Product colour: Lavender. Weight: 168 g