Samsung logo

Samsung Galaxy S22+ SM-S906B/DS 16.8 cm (6.6") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4500 mAh Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25256
Info modified on:
18 Sept 2024, 23:06:11
Short summary description Samsung Galaxy S22+ SM-S906B/DS 16.8 cm (6.6") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4500 mAh Graphite:

Samsung Galaxy S22+ SM-S906B/DS, 16.8 cm (6.6"), 8 GB, 128 GB, 50 MP, Android 12, Graphite

Long summary description Samsung Galaxy S22+ SM-S906B/DS 16.8 cm (6.6") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4500 mAh Graphite:

Samsung Galaxy S22+ SM-S906B/DS. Display diagonal: 16.8 cm (6.6"), Display resolution: 2340 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 4500 mAh. Product colour: Graphite. Weight: 195 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.