Samsung logo

Samsung S27A850D computer monitor 68.6 cm (27") 2560 x 1440 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101802
Info modified on:
30 Dec 2024, 17:23:58
Short summary description Samsung S27A850D computer monitor 68.6 cm (27") 2560 x 1440 pixels Black:

Samsung S27A850D, 68.6 cm (27"), 2560 x 1440 pixels, LED, 5 ms, Black

Long summary description Samsung S27A850D computer monitor 68.6 cm (27") 2560 x 1440 pixels Black:

Samsung S27A850D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 89°, Viewing angle, vertical: 89°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.